Vishay Intertechnology, Inc. 1.2KV 8A Diode and Rectifier VS-8EWF12STRPBF

Description
DIODE GEN PURP 1.2KV 8A D-PAK Product overview: VS-8EWF12STRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWF12STRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1.2KV 8A D-PAK Product overview: VS-8EWF12STRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWF12STRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2KV 8A Diode and Rectifier - 280-VS-8EWF12STRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 8A Diode and Rectifier
280-VS-8EWF12STRPBF
1.2KV 8A Diode and Rectifier 280-VS-8EWF12STRPBF
DIODE GEN PURP 1.2KV 8A D-PAK Product overview: VS-8EWF12STRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWF12STRPBF can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.2KV 8A D-PAK Product overview: VS-8EWF12STRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWF12STRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-8EWF12STRPBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-8EWF12STRPBF-ND
Single Diodes VS-8EWF12STRPBF-ND
Diode Standard 1200V 8A Surface Mount D-PAK (TO-252AA)

Diode Standard 1200V 8A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-8EWF12STRPBF - 1117658-VS-8EWF12STRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-8EWF12STRPBF
1117658-VS-8EWF12STRPBF
Diodes, Rectifiers - Single - VS-8EWF12STRPBF 1117658-VS-8EWF12STRPBF
Manufacturer: Vishay Win Source Part Number: 1117658-VS-8EWF12STR PBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 8A Reverse Recovery Time (trr): 270ns Current - Reverse Leakage @ Vr: 100μA @ 1200V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Vishay
Win Source Part Number: 1117658-VS-8EWF12STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 8A
Reverse Recovery Time (trr): 270ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Single Diodes - VS-8EWF12STRPBF - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VS-8EWF12STRPBF
Single Diodes VS-8EWF12STRPBF
DIODE GEN PURP 1.2KV 8A D-PAK

DIODE GEN PURP 1.2KV 8A D-PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-8EWF12STRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-8EWF12STRPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-8EWF12STRPBF
DIODE GEN PURP 1.2KV 8A D-PAK

DIODE GEN PURP 1.2KV 8A D-PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Step Recovery Diodes General Purpose Diodes Rectifiers
Product Number 280-VS-8EWF12STRPBF VS-8EWF12STRPBF-ND 1117658-VS-8EWF12STRPBF VS-8EWF12STRPBF VS-8EWF12STRPBF
Product Name 1.2KV 8A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VS-8EWF12STRPBF Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) D-PAK (TO-252AA) DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Configuration Single
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data