Vishay Intertechnology, Inc. Single Diodes VS-8EWS10STRL-M3

Description
Diode Standard 1000V 8A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet
Description
Diode Standard 1000V 8A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-8EWS10STRL-M3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-8EWS10STRL-M3-ND
Single Diodes VS-8EWS10STRL-M3-ND
Diode Standard 1000V 8A Surface Mount D-PAK (TO-252AA)

Diode Standard 1000V 8A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1104218-VS-8EWS10STRL-M3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1104218-VS-8EWS10STRL-M3
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1104218-VS-8EWS10STRL-M3
Win Source Part Number: 1104218-VS-8EWS10STR L-M3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 8 A Current - Reverse Leakage @ Vr: 50 µA @ 1000 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-PAK (TO-252AA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: 8EWS10

Win Source Part Number: 1104218-VS-8EWS10STRL-M3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 8 A
Current - Reverse Leakage @ Vr: 50 µA @ 1000 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-PAK (TO-252AA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 8EWS10

Buy Now
1KV 8A DPAK Diode and Rectifier - 280-VS-8EWS10STRL-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 8A DPAK Diode and Rectifier
280-VS-8EWS10STRL-M3
1KV 8A DPAK Diode and Rectifier 280-VS-8EWS10STRL-M3
Diode Switching 1KV 8A 3-Pin(2+Tab) DPAK T/R Product overview: VS-8EWS10STRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWS10STRL-M3 can be used for catalog matching and distributor lookup.

Diode Switching 1KV 8A 3-Pin(2+Tab) DPAK T/R Product overview: VS-8EWS10STRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWS10STRL-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers Input Diodes - D-PAK

Rectifiers Input Diodes - D-PAK

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-8EWS10STRL-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-8EWS10STRL-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-8EWS10STRL-M3
DIODE GEN PURP 1KV 8A DPAK

DIODE GEN PURP 1KV 8A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number VS-8EWS10STRL-M3-ND 1104218-VS-8EWS10STRL-M3 280-VS-8EWS10STRL-M3 VS-8EWS10STRL-M3 VS-8EWS10STRL-M3
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 1KV 8A DPAK Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Standard
VF 1.1 volts 1.1 volts
VR 1000 volts
Unlock Full Specs
to access all available technical data