Vishay Precision Group Diodes, Rectifiers - Arrays - VS-8CWH02FNTR-M3 VS-8CWH02FNTR-M3

Description
Manufacturer: Vishay Win Source Part Number: 213896-VS-8CWH02FNTR -M3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 950mV @ 4A Reverse Recovery Time (trr): 27ns Current - Reverse Leakage @ Vr: 4μA @ 200V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 4A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-252AA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 213896-VS-8CWH02FNTR -M3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 950mV @ 4A Reverse Recovery Time (trr): 27ns Current - Reverse Leakage @ Vr: 4μA @ 200V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 4A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-252AA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - VS-8CWH02FNTR-M3 - 213896-VS-8CWH02FNTR-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-8CWH02FNTR-M3
213896-VS-8CWH02FNTR-M3
Diodes, Rectifiers - Arrays - VS-8CWH02FNTR-M3 213896-VS-8CWH02FNTR-M3
Manufacturer: Vishay Win Source Part Number: 213896-VS-8CWH02FNTR -M3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 950mV @ 4A Reverse Recovery Time (trr): 27ns Current - Reverse Leakage @ Vr: 4μA @ 200V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 4A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-252AA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 213896-VS-8CWH02FNTR-M3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 950mV @ 4A
Reverse Recovery Time (trr): 27ns
Current - Reverse Leakage @ Vr: 4μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 4A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-252AA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
4 A 200 V DPAK Diode and Rectifier - 280-VS-8CWH02FNTR-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4 A 200 V DPAK Diode and Rectifier
280-VS-8CWH02FNTR-M3
4 A 200 V DPAK Diode and Rectifier 280-VS-8CWH02FNTR-M3
DIODE 4 A, 200 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-8CWH02FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 200 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 200 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8CWH02FNTR-M3 can be used for catalog matching and distributor lookup.

DIODE 4 A, 200 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-8CWH02FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 200 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 200 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8CWH02FNTR-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 112-VS-8CWH02FNTR-M3DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 200V 4A DPAK

DIODE ARRAY GP 200V 4A DPAK

Buy Now Datasheet
Diode Arrays - 112-VS-8CWH02FNTR-M3TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 4A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Standard 200V 4A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - 112-VS-8CWH02FNTR-M3CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 200V 4A DPAK

DIODE ARRAY GP 200V 4A DPAK

Buy Now Datasheet
Diode, Ultra Fast, 8A, 200V, To-252Aa; Repetitive Peak Reverse Voltage Vishay - 94T2858 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultra Fast, 8A, 200V, To-252Aa; Repetitive Peak Reverse Voltage Vishay
94T2858
Diode, Ultra Fast, 8A, 200V, To-252Aa; Repetitive Peak Reverse Voltage Vishay 94T2858
DIODE, ULTRA FAST, 8A, 200V, TO-252AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:8A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.1V; Reverse Recovery Time:27ns; Forward Surge Current:80A RoHS Compliant: Yes

DIODE, ULTRA FAST, 8A, 200V, TO-252AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:8A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.1V; Reverse Recovery Time:27ns; Forward Surge Current:80A RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-8CWH02FNTR-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-8CWH02FNTR-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-8CWH02FNTR-M3
DIODE ARRAY GP 200V 4A DPAK

DIODE ARRAY GP 200V 4A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers Hyperfast 2X4A 200V 23ns

Rectifiers Hyperfast 2X4A 200V 23ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Diodes Rectifiers Rectifiers
Product Number 213896-VS-8CWH02FNTR-M3 280-VS-8CWH02FNTR-M3 112-VS-8CWH02FNTR-M3DKR-ND 94T2858 VS-8CWH02FNTR-M3 VS-8CWH02FNTR-M3
Product Name Diodes, Rectifiers - Arrays - VS-8CWH02FNTR-M3 4 A 200 V DPAK Diode and Rectifier Diode Arrays Diode, Ultra Fast, 8A, 200V, To-252Aa; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Diode Type Standard
Life Cycle Stage Active Active
VF 0.9500 volts 1.1 volts 0.9500 volts
VR 200 volts
IR 0.0040 mA
Unlock Full Specs
to access all available technical data