Vishay Intertechnology, Inc. Diode Arrays VS-81CNQ045ASLPBF

Description
Diode Array 1 Pair Common Cathode Schottky 45V 40A Surface Mount D-61-8-SL
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 45V 40A Surface Mount D-61-8-SL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-81CNQ045ASLPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 40A Surface Mount D-61-8-SL

Diode Array 1 Pair Common Cathode Schottky 45V 40A Surface Mount D-61-8-SL

Buy Now Datasheet
45V 40A Diode and Rectifier - 286-VS-81CNQ045ASLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45V 40A Diode and Rectifier
286-VS-81CNQ045ASLPBF
45V 40A Diode and Rectifier 286-VS-81CNQ045ASLPBF
DIODE ARR SCHOTT 45V 40A D618SL Product overview: VS-81CNQ045ASLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-81CNQ045ASLPB F can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 45V 40A D618SL Product overview: VS-81CNQ045ASLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-81CNQ045ASLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-81CNQ045ASLPBF - 137755-VS-81CNQ045ASLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-81CNQ045ASLPBF
137755-VS-81CNQ045ASLPBF
Diodes, Rectifiers - Arrays - VS-81CNQ045ASLPBF 137755-VS-81CNQ045ASLPBF
Manufacturer: Vishay Win Source Part Number: 137755-VS-81CNQ045AS LPBF Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 600mV @ 40A Current - Reverse Leakage @ Vr: 5mA @ 40V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Status: Active Case / Package: D-61-8-SL Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 137755-VS-81CNQ045ASLPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 40A
Current - Reverse Leakage @ Vr: 5mA @ 40V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-61-8-SL
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-81CNQ045ASLPBF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-81CNQ045ASLPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-81CNQ045ASLPBF
DIODE ARR SCHOTT 45V 40A D618SL

DIODE ARR SCHOTT 45V 40A D618SL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number VS-81CNQ045ASLPBF-ND 286-VS-81CNQ045ASLPBF 137755-VS-81CNQ045ASLPBF VS-81CNQ045ASLPBF
Product Name Diode Arrays 45V 40A Diode and Rectifier Diodes, Rectifiers - Arrays - VS-81CNQ045ASLPBF Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package D-61-8-SL Bulk D-61-8-SL
RoHS Compliant RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data