Vishay Intertechnology, Inc. 8A 400V Diode and Rectifier VS-8ETU04S-M3

Description
Rectifier Diode, 1 Phase, 1 Element, 8A, 400V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-8ETU04S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8ETU04S-M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 8A, 400V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-8ETU04S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8ETU04S-M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8A 400V Diode and Rectifier - 280-VS-8ETU04S-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8A 400V Diode and Rectifier
280-VS-8ETU04S-M3
8A 400V Diode and Rectifier 280-VS-8ETU04S-M3
Rectifier Diode, 1 Phase, 1 Element, 8A, 400V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-8ETU04S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8ETU04S-M3 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 8A, 400V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-8ETU04S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8ETU04S-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-8ETU04S-M3GI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-8ETU04S-M3GI-ND
Single Diodes VS-8ETU04S-M3GI-ND
Diode Standard 400V 8A Surface Mount TO-263AB (D²PAK)

Diode Standard 400V 8A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1203754-VS-8ETU04S-M3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1203754-VS-8ETU04S-M3
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1203754-VS-8ETU04S-M3
Win Source Part Number: 1203754-VS-8ETU04S-M 3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: FRED Pt® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 8 A Reverse Recovery Time (trr): 60 ns Current - Reverse Leakage @ Vr: 10 µA @ 400 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D2PAK) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VS-8ETU04S-M3GI Base Product Number: 8ETU04

Win Source Part Number: 1203754-VS-8ETU04S-M3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: FRED Pt®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 8 A
Reverse Recovery Time (trr): 60 ns
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D2PAK)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS-8ETU04S-M3GI
Base Product Number: 8ETU04

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
VS-8ETU04S-M3
Rectifiers VS-8ETU04S-M3
Rectifiers 8A 400V FRED Pt D2PAK (TO-263AB)

Rectifiers 8A 400V FRED Pt D2PAK (TO-263AB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-8ETU04S-M3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-8ETU04S-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-8ETU04S-M3
DIODE GEN PURP 400V 8A TO263AB

DIODE GEN PURP 400V 8A TO263AB

Supplier's Site
Single Diodes - VS-8ETU04S-M3 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VS-8ETU04S-M3
Single Diodes VS-8ETU04S-M3
DIODE GEN PURP 400V 8A TO263AB

DIODE GEN PURP 400V 8A TO263AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number 280-VS-8ETU04S-M3 VS-8ETU04S-M3GI-ND 1203754-VS-8ETU04S-M3 VS-8ETU04S-M3 VS-8ETU04S-M3 VS-8ETU04S-M3
Product Name 8A 400V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.3 volts 1.3 volts 1.3 volts
VR 400 volts 400 volts
Unlock Full Specs
to access all available technical data