Vishay Precision Group 80A 800V Diode and Rectifier VS-80PFR80

Description
Rectifier Diode, 1 Phase, 1 Element, 80A, 800V V(RRM), Silicon, DO-203AB, DO-5, 1 PIN Product overview: VS-80PFR80 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-80PFR80 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 80A, 800V V(RRM), Silicon, DO-203AB, DO-5, 1 PIN Product overview: VS-80PFR80 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-80PFR80 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80A 800V Diode and Rectifier - 280-VS-80PFR80 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80A 800V Diode and Rectifier
280-VS-80PFR80
80A 800V Diode and Rectifier 280-VS-80PFR80
Rectifier Diode, 1 Phase, 1 Element, 80A, 800V V(RRM), Silicon, DO-203AB, DO-5, 1 PIN Product overview: VS-80PFR80 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-80PFR80 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 80A, 800V V(RRM), Silicon, DO-203AB, DO-5, 1 PIN Product overview: VS-80PFR80 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-80PFR80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-80PFR80-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-80PFR80-ND
Single Diodes VS-80PFR80-ND
Diode Standard, Reverse Polarity 800V 80A Chassis, Stud Mount DO-203AB (DO-5)

Diode Standard, Reverse Polarity 800V 80A Chassis, Stud Mount DO-203AB (DO-5)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-80PFR80 - 766272-VS-80PFR80 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-80PFR80
766272-VS-80PFR80
Diodes, Rectifiers - Single - VS-80PFR80 766272-VS-80PFR80
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 766272-VS-80PFR80 Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-203AB, DO-5, Stud Mounting: Chassis, Stud Mount Diode Type: Standard Current - Average Rectified (Io): 80A Operating Temperature - Junction: -55°C ~ 180°C Family Name: VS-80PFR80 Categories: Discrete Semiconductor Products Manufacturer Package: DO-203AB (DO-5) Voltage - Forward (Vf) (Maximum) @ If: 1.4V @ 220A Voltage - DC Reverse (Vr) (Maximum): 800V Alternative Parts (Cross-Reference): CR80-080; R3780; S3780; ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 766272-VS-80PFR80
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-203AB, DO-5, Stud
Mounting: Chassis, Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 80A
Operating Temperature - Junction: -55°C ~ 180°C
Family Name: VS-80PFR80
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-203AB (DO-5)
Voltage - Forward (Vf) (Maximum) @ If: 1.4V @ 220A
Voltage - DC Reverse (Vr) (Maximum): 800V
Alternative Parts (Cross-Reference): CR80-080; R3780; S3780;
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky Diodes & Rectifiers - 8172513P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8172513P
Schottky Diodes & Rectifiers 8172513P
Vishay VS-80PFR80 Diode

Vishay VS-80PFR80 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 8172513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8172513
Schottky Diodes & Rectifiers 8172513
Vishay VS-80PFR80 Diode

Vishay VS-80PFR80 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1656245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1656245
Schottky Diodes & Rectifiers 1656245
Vishay VS-80PFR80 Diode

Vishay VS-80PFR80 Diode

Supplier's Site
Standard Diode, 80A, 800V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay - 53H9637 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 80A, 800V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay
53H9637
Standard Diode, 80A, 800V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay 53H9637
STANDARD DIODE, 80A, 800V, DO-203AB; Repetitive Peak Reverse Voltage:800V; Average Forward Current:80A; Forward Voltage Max:1.4V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

STANDARD DIODE, 80A, 800V, DO-203AB; Repetitive Peak Reverse Voltage:800V; Average Forward Current:80A; Forward Voltage Max:1.4V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-80PFR80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-80PFR80
Discrete Semiconductor Products - Diodes - Rectifiers VS-80PFR80
DIODE GP REV 800V 80A DO203AB

DIODE GP REV 800V 80A DO203AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-80PFR80
Rectifiers VS-80PFR80
Rectifiers 800 Volt 80 Amp

Rectifiers 800 Volt 80 Amp

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers Diodes Rectifiers Rectifiers
Product Number 280-VS-80PFR80 VS-80PFR80-ND 766272-VS-80PFR80 8172513P 8172513 53H9637 VS-80PFR80 VS-80PFR80
Product Name 80A 800V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VS-80PFR80 Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Standard Diode, 80A, 800V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Bulk DO-2013AB Do-2013ab DO-203AB
RoHS Compliant RoHS RoHS RoHS RoHS
IO 80 amps
Tj -55 C (-67 F) -55 to 180 C (-67 to 356 F) -55 to 180 C (-67 to 356 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data