Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 766315-VS-83CNQ100AP
Packaging: Bulk
Speed: Fast Recovery = 200mA (Io)
Package: D-61-8
Mounting: Chassis Mount
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1.5mA @ 100V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Family Name: VS-83CNQ100
Categories: Discrete Semiconductor Products
Manufacturer Package: D-61-8
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 80A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): 83CNQ100; FST81100SM; 83CNQ100-G;
Introduction Date: June 17, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 200
DIODE MOD SCHOTT 100V 40A D618 Product overview: VS-83CNQ100APBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-83CNQ100APBF can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 100V 40A Chassis Mount D-61-8
SCHOTTKY RECTIFIER, COMMON CATHODE, 80A D-61-8; Repetitive Peak Reverse Voltage:100V; Average Forward Current:80A; Diode Configuration:Dual Common Cathode; Diode Case Style:D-61-8; No. of Pins:3Pins; Forward Voltage Max:1V RoHS Compliant: Yes
DIODE MOD SCHOTT 100V 40A D618
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 766315-VS-83CNQ100APBF | 286-VS-83CNQ100APBF | 83CNQ100APBF-ND | 63J8120 | VS-83CNQ100APBF |
| Product Name | Diodes, Rectifiers - Arrays - VS-83CNQ100APBF | 100V 40A Diode and Rectifier | Diode Arrays | Schottky Rectifier, Common Cathode, 80A D-61-8; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||||
| VF | 1 volts | 1 volts | 1 volts | ||
| VR | 100 volts | ||||
| IR | 1.5 mA | ||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |