Vishay Precision Group Single Diodes VS-85HF160

Description
Diode Standard 1600V 85A Chassis, Stud Mount DO-203AB (DO-5)
Request a Quote Datasheet
Description
Diode Standard 1600V 85A Chassis, Stud Mount DO-203AB (DO-5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 85HF160-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
85HF160-ND
Single Diodes 85HF160-ND
Diode Standard 1600V 85A Chassis, Stud Mount DO-203AB (DO-5)

Diode Standard 1600V 85A Chassis, Stud Mount DO-203AB (DO-5)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 3954023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
3954023
Schottky Diodes & Rectifiers 3954023
Vishay VS-85HF160 Diode

Vishay VS-85HF160 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1695938 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1695938
Schottky Diodes & Rectifiers 1695938
Vishay VS-85HF160 Diode

Vishay VS-85HF160 Diode

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-85HF160
Rectifiers VS-85HF160
Rectifiers 1600 Volt 85 Amp

Rectifiers 1600 Volt 85 Amp

Buy Now Datasheet
Standard Diode, 85A, 1.6Kv Do-203Ab; Repetitive Peak Reverse Voltage Vishay - 09F7545 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 85A, 1.6Kv Do-203Ab; Repetitive Peak Reverse Voltage Vishay
09F7545
Standard Diode, 85A, 1.6Kv Do-203Ab; Repetitive Peak Reverse Voltage Vishay 09F7545
STANDARD DIODE, 85A, 1.6KV DO-203AB; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:85A; Forward Voltage Max:1.4V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

STANDARD DIODE, 85A, 1.6KV DO-203AB; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:85A; Forward Voltage Max:1.4V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-85HF160 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-85HF160
Discrete Semiconductor Products - Diodes - Rectifiers VS-85HF160
DIODE GEN PURP 1.6KV 85A DO203AB

DIODE GEN PURP 1.6KV 85A DO203AB

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Diodes Rectifiers
Product Number 85HF160-ND 3954023 VS-85HF160 09F7545 VS-85HF160
Product Name Single Diodes Schottky Diodes & Rectifiers Rectifiers Standard Diode, 85A, 1.6Kv Do-203Ab; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F)
Package Do-5 DO-203AB
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data