DIODE ARR SCHOTT 60V 40A D618SL Product overview: VS-88CNQ060ASLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-88CNQ060ASLPB
Diode Array 1 Pair Common Cathode Schottky 60V 40A Surface Mount D-61-8-SL
Manufacturer: Vishay
Win Source Part Number: 136613-VS-88CNQ060AS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 580mV @ 40A
Current - Reverse Leakage @ Vr: 640μA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-61-8-SL
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 400
DIODE ARR SCHOTT 60V 40A D618SL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-VS-88CNQ060ASLPBF | VS-88CNQ060ASLPBF-ND | 136613-VS-88CNQ060ASLPBF | VS-88CNQ060ASLPBF |
| Product Name | 60V 40A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - VS-88CNQ060ASLPBF | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | D-61-8-SL | D-61-8-SL | |
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Arrangement | Common Catode | |||
| Diode Type | Schottky; Schottky |