Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279836-VS-8TQ100S-M
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 8A
Current - Reverse Leakage @ Vr: 550μA @ 80V
Capacitance @ Vr, F: 500pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: VS-8TQ100S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-263 (D2Pak)
Voltage - Forward (Vf) (Maximum) @ If: 720mV @ 8A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): VS-8TQ100SHM3; VS-8TQ100STRRHM3; VS-8TQ100STRLHM3;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Rectifier Diode, Schottky, 1 Phase, 1 Element, 100V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-8TQ100S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8TQ100S-M3 can be used for catalog matching and distributor lookup.
Diode Schottky 100V 8A Surface Mount TO-263AB (D²PAK)
Schottky Diodes & Rectifiers Schottky - D2PAK-e3
SCHOTTKY RECT, SINGLE, 100V, TO-263AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):8A; Diode Configuration:Single
DIODE SCHOTTKY 100V 8A TO263AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1279836-VS-8TQ100S-M3 | 280-VS-8TQ100S-M3 | 112-VS-8TQ100S-M3-ND | VS-8TQ100S-M3 | 65AC4236 | VS-8TQ100S-M3 |
| Product Name | Diodes, Rectifiers - Single - VS-8TQ100S-M3 | Schottky 100V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rect, Single, 100V, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 0.7200 volts | 0.7200 volts | 0.7200 volts | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| RoHS Compliant | RoHS |