Diode Array 1 Pair Common Cathode Standard 100V 4A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY GP 100V 4A SLIMDPAK
Rectifiers 100V 8A SlimDPAK Fred
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | VS-8CVH01HM3/IGITR-ND | VS-8CVH01HM3/I | VS-8CVH01HM3/I |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Arrangement | Common Catode |