ROHM Semiconductor USA, LLC TVS Diodes VS8V0UA1LAMTFTR

Description
13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount PMDTM
Request a Quote Datasheet
Description
13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount PMDTM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - VS8V0UA1LAMTFCT-ND - DigiKey
Thief River Falls, MN, United States
13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount PMDTM

13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount PMDTM

Buy Now Datasheet
TVS Diodes - VS8V0UA1LAMTFTR-ND - DigiKey
Thief River Falls, MN, United States
13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount PMDTM

13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount PMDTM

Buy Now Datasheet
TVS Diodes - VS8V0UA1LAMTFDKR-ND - DigiKey
Thief River Falls, MN, United States
13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount PMDTM

13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount PMDTM

Buy Now Datasheet
Tvs Diode, Undir, 600W, Sod-128; Product Range Rohm - 94AC7957 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Undir, 600W, Sod-128; Product Range Rohm
94AC7957
Tvs Diode, Undir, 600W, Sod-128; Product Range Rohm 94AC7957
TVS DIODE, UNDIR, 600W, SOD-128; Product Range:VSxxVUA1LAMTF Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:8V; Clamping Voltage Vc Max:13.6V; Diode Case Style:SOD-128; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, UNDIR, 600W, SOD-128; Product Range:VSxxVUA1LAMTF Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:8V; Clamping Voltage Vc Max:13.6V; Diode Case Style:SOD-128; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, Undir, 600W, Sod-128; Product Range Rohm - 29AK8866 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Undir, 600W, Sod-128; Product Range Rohm
29AK8866
Tvs Diode, Undir, 600W, Sod-128; Product Range Rohm 29AK8866
TVS DIODE, UNDIR, 600W, SOD-128; Product Range:VSxxVUA1LAMTF Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:8V; Clamping Voltage Vc Max:13.6V; Diode Case Style:SOD-128; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, UNDIR, 600W, SOD-128; Product Range:VSxxVUA1LAMTF Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:8V; Clamping Voltage Vc Max:13.6V; Diode Case Style:SOD-128; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VS8V0UA1LAMTFTR - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VS8V0UA1LAMTFTR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VS8V0UA1LAMTFTR
TVS DIODE 8VWM 13.6VC PMDTM

TVS DIODE 8VWM 13.6VC PMDTM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number VS8V0UA1LAMTFCT-ND 94AC7957 VS8V0UA1LAMTFTR
Product Name TVS Diodes Tvs Diode, Undir, 600W, Sod-128; Product Range Rohm Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package SOD-128 SOD-128 PMDTM
Peak Pulse Power 600 watts 600 watts
VC 13.6 volts 13.6 volts 13.6 volts
VBR 8.89 volts 8.89 volts
Unlock Full Specs
to access all available technical data