Vishay Precision Group Single Diodes VS-90SQ030

Description
Diode Schottky 30V 9A Through Hole DO-204AR
Request a Quote Datasheet
Description
Diode Schottky 30V 9A Through Hole DO-204AR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-90SQ030-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-90SQ030-ND
Single Diodes VS-90SQ030-ND
Diode Schottky 30V 9A Through Hole DO-204AR

Diode Schottky 30V 9A Through Hole DO-204AR

Buy Now Datasheet
Schottky Rectifier, 9A 30V Do-204Ar; Repetitive Peak Reverse Voltage Vishay - 07B4547 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 9A 30V Do-204Ar; Repetitive Peak Reverse Voltage Vishay
07B4547
Schottky Rectifier, 9A 30V Do-204Ar; Repetitive Peak Reverse Voltage Vishay 07B4547
SCHOTTKY RECTIFIER, 9A 30V DO-204AR; Repetitive Peak Reverse Voltage:30V; Average Forward Current:9A; Diode Configuration:Single ; Diode Case Style:DO-204AR; No. of Pins:2Pins; Forward Voltage Max:480mV; Forward Surge Current:2.15kA RoHS Compliant: No

SCHOTTKY RECTIFIER, 9A 30V DO-204AR; Repetitive Peak Reverse Voltage:30V; Average Forward Current:9A; Diode Configuration:Single; Diode Case Style:DO-204AR; No. of Pins:2Pins; Forward Voltage Max:480mV; Forward Surge Current:2.15kA RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Diodes Rectifiers
Product Number VS-90SQ030-ND 07B4547
Product Name Single Diodes Schottky Rectifier, 9A 30V Do-204Ar; Repetitive Peak Reverse Voltage Vishay
Tj -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Schottky
Package DO-204AR
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 2PFT15 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2600 mA
trr 25 ns
View Details
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
Diodes, Rectifiers - Single - BAS416F - 912826-BAS416F - Win Source Electronics
Specs
Diode Type Diode Standard 75 V 200mA (DC) Surface Mount SOD-323
View Details
5 suppliers