Diode Standard 300V 8A Surface Mount TO-263AB (D²PAK)
DIODE GEN PURP 300V 8A TO263AB
Rectifiers 300V 8A IF TO-220AC 100A IFSM
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | VS-8ETH03STRR-M3-ND | VS-8ETH03STRR-M3 | VS-8ETH03STRR-M3 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) |