DIODE 8 A, 1200 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, DPAK-3, Rectifier Diode Product overview: VS-8EWF12S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 1200 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 1200 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWF12S-M3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1010549-VS-8EWF12S-M
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 8A
Reverse Recovery Time (trr): 270ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-252, (D-Pak)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Diode Standard 1200V 8A Surface Mount TO-252, (D-Pak)
DIODE GEN PURP 1.2KV 8A TO252
RECT, STANDARD, 8A, 1.2KV, TO-252; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:8A; Diode Configuration:Single
Rectifiers 8A 1200V Single Die
DIODE GEN PURP 1.2KV 8A TO252
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Step Recovery Diodes | Diodes | General Purpose Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-VS-8EWF12S-M3 | 1010549-VS-8EWF12S-M3 | VS-8EWF12S-M3-ND | VS-8EWF12S-M3 | 43X2459 | VS-8EWF12S-M3 | VS-8EWF12S-M3 |
| Product Name | 8 A 1200 V DPAK Diode and Rectifier | Diodes, Rectifiers - Single - VS-8EWF12S-M3 | Single Diodes | Single Diodes | Rect, Standard, 8A, 1.2Kv, To-252; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-252, (D-Pak) | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252AA | |||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 8 amps | ||||||
| Configuration | Single | ||||||
| Life Cycle Stage | Active | Active |