DIODE GEN PURP 1.2KV 80A TO247AC Product overview: VS-80EPF12PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 80A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-80EPF12PBF can be used for catalog matching and distributor lookup.
Diode Standard 1200V 80A Through Hole TO-247AC
Manufacturer: Vishay
Win Source Part Number: 057339-VS-80EPF12PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 80A
Voltage - Forward (Vf) (Max) @ If: 1.35V @ 80A
Reverse Recovery Time (trr): 480ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 1.2KV 80A TO247AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-VS-80EPF12PBF | VS-80EPF12PBF-ND | 057339-VS-80EPF12PBF | VS-80EPF12PBF |
| Product Name | 1.2KV 80A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-80EPF12PBF | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | |||
| RoHS Compliant | RoHS | |||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Diode Type | Standard | |||
| VF | 1.35 volts | 1.35 volts |