Vishay Precision Group Single Diodes VS-8EWF12STR-M3

Description
Diode Standard 1200V 8A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet
Description
Diode Standard 1200V 8A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-8EWF12STR-M3TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1200V 8A Surface Mount D-PAK (TO-252AA)

Diode Standard 1200V 8A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Single Diodes - VS-8EWF12STR-M3CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1200V 8A Surface Mount D-PAK (TO-252AA)

Diode Standard 1200V 8A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Single Diodes - VS-8EWF12STR-M3DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1200V 8A Surface Mount D-PAK (TO-252AA)

Diode Standard 1200V 8A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
SMD 8A 1.2kV TO-252 Diode and Rectifier - 280-VS-8EWF12STR-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8A 1.2kV TO-252 Diode and Rectifier
280-VS-8EWF12STR-M3
SMD 8A 1.2kV TO-252 Diode and Rectifier 280-VS-8EWF12STR-M3
8A 1.2kV Rectifier Diode, TO-252, Surface Mount Product overview: VS-8EWF12STR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A, 1.2kV, TO-252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 8A, 1.2kV, TO-252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWF12STR-M3 can be used for catalog matching and distributor lookup.

8A 1.2kV Rectifier Diode, TO-252, Surface Mount Product overview: VS-8EWF12STR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A, 1.2kV, TO-252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 8A, 1.2kV, TO-252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWF12STR-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1041520-VS-8EWF12STR-M3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1041520-VS-8EWF12STR-M3
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1041520-VS-8EWF12STR-M3
Win Source Part Number: 1041520-VS-8EWF12STR -M3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 8 A Reverse Recovery Time (trr): 270 ns Current - Reverse Leakage @ Vr: 100 µA @ 1200 V Operating Temperature - Junction: -40°C ~ 150°C Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-PAK (TO-252AA) Alternative Parts (Cross-Reference): VS-8EWF10S-M3; VS-10CWH02FNTR-M3; VS-10CWH02FN-M3; MBRD20100CT-13; SBRT10U60D1-13; SBR1045D1Q-13; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VS-8EWF12STR-M3TR,VS -8EWF12STR-M3DKR,VS- 8EWF12STR-M3-ND,VS8E WF12STRM3,VS-8EWF12S TR-M3CT Base Product Number: 8EWF12

Win Source Part Number: 1041520-VS-8EWF12STR-M3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 8 A
Reverse Recovery Time (trr): 270 ns
Current - Reverse Leakage @ Vr: 100 µA @ 1200 V
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-PAK (TO-252AA)
Alternative Parts (Cross-Reference): VS-8EWF10S-M3; VS-10CWH02FNTR-M3; VS-10CWH02FN-M3; MBRD20100CT-13; SBRT10U60D1-13; SBR1045D1Q-13;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS-8EWF12STR-M3TR,VS-8EWF12STR-M3DKR,VS-8EWF12STR-M3-ND,VS8EWF12STRM3,VS-8EWF12STR-M3CT
Base Product Number: 8EWF12

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7102724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7102724
Schottky Diodes & Rectifiers 7102724
Vishay VS-8EWF12STR-M3 Diode

Vishay VS-8EWF12STR-M3 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 9190206 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9190206
Schottky Diodes & Rectifiers 9190206
Vishay VS-8EWF12STR-M3 Diode

Vishay VS-8EWF12STR-M3 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 7102724P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7102724P
Schottky Diodes & Rectifiers 7102724P
Vishay VS-8EWF12STR-M3 Diode

Vishay VS-8EWF12STR-M3 Diode

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-8EWF12STR-M3
Schottky Diodes & Rectifiers VS-8EWF12STR-M3
Schottky Diodes & Rectifiers New Input Diodes - D-PAK-e3

Schottky Diodes & Rectifiers New Input Diodes - D-PAK-e3

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-8EWF12STR-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-8EWF12STR-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-8EWF12STR-M3
DIODE GEN PURP 1.2KV 8A D-PAK

DIODE GEN PURP 1.2KV 8A D-PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number VS-8EWF12STR-M3TR-ND 280-VS-8EWF12STR-M3 1041520-VS-8EWF12STR-M3 7102724 7102724P VS-8EWF12STR-M3 VS-8EWF12STR-M3
Product Name Single Diodes SMD 8A 1.2kV TO-252 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Tape and Reel DPAK; Dpak (to-252) TO-252 DPAK
RoHS Compliant RoHS RoHS RoHS
IO 8 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data