Manufacturer: Vishay
Win Source Part Number: 124378-VS-80CNQ045AP
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 520mV @ 40A
Current - Reverse Leakage @ Vr: 5mA @ 45V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-61-8
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 200
DIODE MODULE SCHOTT 45V 40A D618 Product overview: VS-80CNQ045APBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-80CNQ045APBF can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 45V 40A Chassis Mount D-61-8
DIODE MODULE SCHOTT 45V 40A D618
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 124378-VS-80CNQ045APBF | 286-VS-80CNQ045APBF | 80CNQ045APBF-ND | VS-80CNQ045APBF |
| Product Name | Diodes, Rectifiers - Arrays - VS-80CNQ045APBF | 45V 40A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Active | Removed | ||
| VF | 0.5200 volts | 0.5200 volts | ||
| VR | 45 volts | |||
| IR | 5 mA |