Rectifier Diode, 1 Phase, 1 Element, 85A, 400V V(RRM), Silicon, DO-203AB, DO-5, 1 PIN Product overview: VS-86HF40 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85A, 400V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-86HF40 can be used for catalog matching and distributor lookup.
Diode Standard 400V 85A Chassis, Stud Mount DO-203AB (DO-5)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 766360-VS-86HF40
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-203AB, DO-5, Stud
Mounting: Chassis, Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 85A
Current - Reverse Leakage @ Vr: 9mA @ 400V
Operating Temperature - Junction: -65°C ~ 180°C
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-203AB
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 267A
Voltage - DC Reverse (Vr) (Maximum): 400V
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 400V 85A DO203AB
STANDARD DIODE, 85A, 400V, DO-203AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:85A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Forward Surge Current:1.8kARoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 2085-VS-86HF40 | VS-86HF40-ND | 766360-VS-86HF40 | VS-86HF40 | VS-86HF40 | 07B4540 |
| Product Name | 85A 400V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-86HF40 | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 85A, 400V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay |
| Package | Bulk | DO-5; DO-5 | ||||
| RoHS Compliant | RoHS | |||||
| IO | 85 amps | |||||
| Tj | -65 C (-85 F) | -65 to 180 C (-85 to 356 F) | -65 to 180 C (-85 to 356 F) | |||
| Diode Type | Standard |