DIODE GEN PURP 1KV 85A DO203AB Product overview: VS-85HFR100 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 85A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 85A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-85HFR100 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 847616-VS-85HFR100
Features: Diode 1000 V
Package: Bulk
Family Name: 85HFR100
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *85HFR100, 85HFR100, VS-85HFR100-ND, VS85HFR100, VS85HFR100-ND
Diode Standard, Reverse Polarity 1000V 85A Chassis, Stud Mount DO-203AB (DO-5)
DIODE GEN PURP 1KV 85A DO203AB
STANDARD DIODE, 85A, 1KV, DO-203AB; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:85A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Forward Surge Current:1.8kA RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 280-VS-85HFR100 | 847616-VS-85HFR100 | 85HFR100-ND | VS-85HFR100 | VS-85HFR100 | 99F9393 |
| Product Name | 1KV 85A Diode and Rectifier | Diodes, Rectifiers - Single - VS-85HFR100 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Standard Diode, 85A, 1Kv, Do-203Ab; Repetitive Peak Reverse Voltage Vishay |
| Package | Bulk | DO-5; DO-5 | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 85 amps | |||||
| Tj | -65 C (-85 F) | -65 to 180 C (-85 to 356 F) |