Diode Standard, Reverse Polarity 1200V 85A Chassis, Stud Mount DO-203AB (DO-5)
Rectifier Diode, 1 Phase, 1 Element, 85A, 1200V V(RRM), Silicon, DO-203AB, DO-5, 1 PIN Product overview: VS-85HFR120 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-85HFR120 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 766351-VS-85HFR120
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-203AB, DO-5, Stud
Mounting: Chassis, Stud Mount
Diode Type: Standard, Reverse Polarity
Current - Average Rectified (Io): 85A
Current - Reverse Leakage @ Vr: 9mA @ 1200V
Operating Temperature - Junction: -65°C ~ 180°C
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-203AB
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 267A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): VS-85HFR20;
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Vishay VS-85HFR120 Diode
Vishay VS-85HFR120 Diode
DIODE,DO-5,1200V,85A
DIODE GEN PURP 1.2KV 85A DO203AB
STANDARD DIODE, 85A, 1.2KV DO-203AB; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:85A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Forward Surge Current:1.8kA RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | VAST STOCK CO., LIMITED | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Step Recovery Diodes | Rectifiers | Diodes |
| Product Number | 85HFR120-ND | 280-VS-85HFR120 | 766351-VS-85HFR120 | 2279589 | VS-85HFR120 | VS-85HFR120 | VS-85HFR120 | 07B4516 |
| Product Name | Single Diodes | 85A 1200V Diode and Rectifier | Diodes, Rectifiers - Single - VS-85HFR120 | Schottky Diodes & Rectifiers | Rectifiers | VISH Standard Recovery | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 85A, 1.2Kv Do-203Ab; Repetitive Peak Reverse Voltage Vishay |
| Tj | -65 to 180 C (-85 to 356 F) | -65 C (-85 F) | -65 to 180 C (-85 to 356 F) | |||||
| Package | Bulk | Do-5 | DO-203AB | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 85 amps | |||||||
| Diode Type | Standard, Reverse Polarity |