DIODE MODULE SCHOTT 15V 40A D618 Product overview: VS-85CNQ015APBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-85CNQ015APBF can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 15V 40A Chassis Mount D-61-8
Manufacturer: Vishay
Win Source Part Number: 139246-VS-85CNQ015AP
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Voltage - Forward (Vf) (Max) @ If: 450mV @ 80A
Current - Reverse Leakage @ Vr: 20mA @ 15V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-61-8
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 200
Schottky Diodes & Rectifiers RECOMMENDED ALT 844-85CNQ015A
DIODE ARRAY SCHOTTKY 15V D618
DIODE MODULE SCHOTT 15V 40A D618
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | 286-VS-85CNQ015APBF | 85CNQ015APBF-ND | 139246-VS-85CNQ015APBF | VS-85CNQ015APBF | VS-85CNQ015APBF | VS-85CNQ015APBF |
| Product Name | 15V 40A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - VS-85CNQ015APBF | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | D-61-8 | D-61-8 | D-61-8 | D-61-8 | |
| RoHS Compliant | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Arrangement | Common Catode | Common Catode | ||||
| Diode Type | Schottky; Schottky | Schottky |