Vishay Intertechnology, Inc. Single Diodes VS-80SQ045TR

Description
Diode Schottky 45V 8A Through Hole DO-204AR
Request a Quote Datasheet
Description
Diode Schottky 45V 8A Through Hole DO-204AR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 80SQ045TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
80SQ045TR-ND
Single Diodes 80SQ045TR-ND
Diode Schottky 45V 8A Through Hole DO-204AR

Diode Schottky 45V 8A Through Hole DO-204AR

Buy Now Datasheet
Schottky 45V 8A Diode and Rectifier - 280-VS-80SQ045TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 8A Diode and Rectifier
280-VS-80SQ045TR
Schottky 45V 8A Diode and Rectifier 280-VS-80SQ045TR
DIODE SCHOTTKY 45V 8A DO204AR Product overview: VS-80SQ045TR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-80SQ045TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 8A DO204AR Product overview: VS-80SQ045TR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-80SQ045TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-80SQ045TR - 858332-VS-80SQ045TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-80SQ045TR
858332-VS-80SQ045TR
Diodes, Rectifiers - Single - VS-80SQ045TR 858332-VS-80SQ045TR
Manufacturer: Vishay Win Source Part Number: 858332-VS-80SQ045TR Features: Diode Schottky 45 V 8A Through Hole DO-204AR Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-204AR, Axial Package: Reel - TR Mounting: Through Hole Part Status: Obsolete Family Name: 80SQ045 Categories: Discrete Semiconductor Products Case / Package: DO-204AR ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 80SQ045TR, VS-80SQ045TR-ND, VS80SQ045TR, VS80SQ045TR-ND

Manufacturer: Vishay
Win Source Part Number: 858332-VS-80SQ045TR
Features: Diode Schottky 45 V 8A Through Hole DO-204AR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-204AR, Axial
Package: Reel - TR
Mounting: Through Hole
Part Status: Obsolete
Family Name: 80SQ045
Categories: Discrete Semiconductor Products
Case / Package: DO-204AR
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 80SQ045TR, VS-80SQ045TR-ND, VS80SQ045TR, VS80SQ045TR-ND

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-80SQ045TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-80SQ045TR
Discrete Semiconductor Products - Diodes - Rectifiers VS-80SQ045TR
DIODE SCHOTTKY 45V 8A DO204AR

DIODE SCHOTTKY 45V 8A DO204AR

Supplier's Site
Single Diodes - VS-80SQ045TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VS-80SQ045TR
Single Diodes VS-80SQ045TR
DIODE SCHOTTKY 45V 8A DO204AR

DIODE SCHOTTKY 45V 8A DO204AR

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number 80SQ045TR-ND 280-VS-80SQ045TR 858332-VS-80SQ045TR VS-80SQ045TR VS-80SQ045TR
Product Name Single Diodes Schottky 45V 8A Diode and Rectifier Diodes, Rectifiers - Single - VS-80SQ045TR Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data