Vishay Intertechnology, Inc. 30V 40A Diode and Rectifier VS-82CNQ030ASMPBF

Description
DIODE ARR SCHOTT 30V 40A D618SM Product overview: VS-82CNQ030ASMPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-82CNQ030ASMPB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 30V 40A D618SM Product overview: VS-82CNQ030ASMPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-82CNQ030ASMPB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 40A Diode and Rectifier - 286-VS-82CNQ030ASMPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 40A Diode and Rectifier
286-VS-82CNQ030ASMPBF
30V 40A Diode and Rectifier 286-VS-82CNQ030ASMPBF
DIODE ARR SCHOTT 30V 40A D618SM Product overview: VS-82CNQ030ASMPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-82CNQ030ASMPB F can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 30V 40A D618SM Product overview: VS-82CNQ030ASMPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-82CNQ030ASMPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-82CNQ030ASMPBF - 135065-VS-82CNQ030ASMPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-82CNQ030ASMPBF
135065-VS-82CNQ030ASMPBF
Diodes, Rectifiers - Arrays - VS-82CNQ030ASMPBF 135065-VS-82CNQ030ASMPBF
Manufacturer: Vishay Win Source Part Number: 135065-VS-82CNQ030AS MPBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 470mV @ 40A Current - Reverse Leakage @ Vr: 5mA @ 40V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Status: Active Case / Package: D-61-8-SM Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 400

Manufacturer: Vishay
Win Source Part Number: 135065-VS-82CNQ030ASMPBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 470mV @ 40A
Current - Reverse Leakage @ Vr: 5mA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-61-8-SM
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 400

Buy Now Datasheet
Diode Arrays - VS-82CNQ030ASMPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V 40A Through Hole D-61-8-SM

Diode Array 1 Pair Common Cathode Schottky 30V 40A Through Hole D-61-8-SM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-82CNQ030ASMPBF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-82CNQ030ASMPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-82CNQ030ASMPBF
DIODE ARR SCHOTT 30V 40A D618SM

DIODE ARR SCHOTT 30V 40A D618SM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-VS-82CNQ030ASMPBF 135065-VS-82CNQ030ASMPBF VS-82CNQ030ASMPBF-ND VS-82CNQ030ASMPBF
Product Name 30V 40A Diode and Rectifier Diodes, Rectifiers - Arrays - VS-82CNQ030ASMPBF Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk D-61-8-SM D-61-8-SM
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky; Schottky
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 7704844P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOT26; SOT-26
View Details
MPPC (SiPMs) / MPPC arrays - S13552 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 320 pF
Package Glass epoxy
View Details
General-purpose dual Schottky diode - 1PS70SB44-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: TP862C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details