Manufacturer: Vishay
Win Source Part Number: 119424-VS-8TQ080STRL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 720mV @ 8A
Current - Reverse Leakage @ Vr: 550μA @ 80V
Capacitance @ Vr, F: 500pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 800
Diode Schottky 80V 8A Surface Mount TO-263AB (D²PAK)
DIODE SCHOTTKY 80V 8A TO263AB Product overview: VS-8TQ080STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8TQ080STRLPBF
DIODE SCHOTTKY 80V 8A TO263AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 119424-VS-8TQ080STRLPBF | VS-8TQ080STRLPBFGITR-ND | 280-VS-8TQ080STRLPBF | VS-8TQ080STRLPBF |
| Product Name | Diodes, Rectifiers - Single - VS-8TQ080STRLPBF | Single Diodes | Schottky 80V 8A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Removed |