DIODE GEN PURP 600V 8A TO252 Product overview: VS-8EWF06SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWF06SPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 213897-VS-8EWF06SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 8A
Reverse Recovery Time (trr): 200ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-252, (D-Pak)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 75
Diode Standard 600V 8A Surface Mount TO-252, (D-Pak)
DIODE GEN PURP 600V 8A TO252
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Step Recovery Diodes | Diodes | Rectifiers |
| Product Number | 280-VS-8EWF06SPBF | 213897-VS-8EWF06SPBF | VS-8EWF06SPBF-ND | VS-8EWF06SPBF |
| Product Name | 600V 8A TO252 Diode and Rectifier | Diodes, Rectifiers - Single - VS-8EWF06SPBF | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-252, (D-Pak) | ||
| RoHS Compliant | RoHS | |||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Configuration | Single | |||
| Life Cycle Stage | Obsolete(EOL) | Removed |