Vishay Intertechnology, Inc. Diode Arrays VS-83CNQ100ASLPBF

Description
Diode Array 1 Pair Common Cathode Schottky 100V 40A Surface Mount D-61-8-SL
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 40A Surface Mount D-61-8-SL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-83CNQ100ASLPBFGI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 40A Surface Mount D-61-8-SL

Diode Array 1 Pair Common Cathode Schottky 100V 40A Surface Mount D-61-8-SL

Buy Now Datasheet
100V 40A Diode and Rectifier - 286-VS-83CNQ100ASLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 40A Diode and Rectifier
286-VS-83CNQ100ASLPBF
100V 40A Diode and Rectifier 286-VS-83CNQ100ASLPBF
DIODE ARR SCHOTT 100V 40A D618SL Product overview: VS-83CNQ100ASLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-83CNQ100ASLPB F can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 100V 40A D618SL Product overview: VS-83CNQ100ASLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-83CNQ100ASLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-83CNQ100ASLPBF - 132838-VS-83CNQ100ASLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-83CNQ100ASLPBF
132838-VS-83CNQ100ASLPBF
Diodes, Rectifiers - Arrays - VS-83CNQ100ASLPBF 132838-VS-83CNQ100ASLPBF
Manufacturer: Vishay Win Source Part Number: 132838-VS-83CNQ100AS LPBF Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1V @ 80A Current - Reverse Leakage @ Vr: 1.5mA @ 100V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Status: Active Case / Package: D-61-8-SL Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 400

Manufacturer: Vishay
Win Source Part Number: 132838-VS-83CNQ100ASLPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1V @ 80A
Current - Reverse Leakage @ Vr: 1.5mA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-61-8-SL
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 400

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-83CNQ100ASLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-83CNQ100ASLPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-83CNQ100ASLPBF
DIODE ARR SCHOTT 100V 40A D618SL

DIODE ARR SCHOTT 100V 40A D618SL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number VS-83CNQ100ASLPBFGI-ND 286-VS-83CNQ100ASLPBF 132838-VS-83CNQ100ASLPBF VS-83CNQ100ASLPBF
Product Name Diode Arrays 100V 40A Diode and Rectifier Diodes, Rectifiers - Arrays - VS-83CNQ100ASLPBF Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package D-61-8-SL Tube D-61-8-SL
RoHS Compliant RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data