Diode Standard 800V 80A Chassis, Stud Mount DO-203AB (DO-5)
DIODE GEN PURP 800V 80A DO203AB
STANDARD DIODE, 80A, 800V, DO-203AB; Repetitive Peak Reverse Voltage:800V; Average Forward Current:80A; Forward Voltage Max:1.4V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | VS-80PF80-ND | 8172500 | 8172500P | VS-80PF80 | 53H9640 | VS-80PF80 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 80A, 800V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Tj | -55 to 180 C (-67 to 356 F) | |||||
| Package | Do-2013ab | DO-2013AB | DO-203AB | |||
| RoHS Compliant | RoHS | RoHS | RoHS |