Vishay Intertechnology, Inc. 100V 40A Diode and Rectifier VS-83CNQ100ASMPBF

Description
DIODE ARR SCHOTT 100V 40A D618SM Product overview: VS-83CNQ100ASMPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-83CNQ100ASMPB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 100V 40A D618SM Product overview: VS-83CNQ100ASMPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-83CNQ100ASMPB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 40A Diode and Rectifier - 286-VS-83CNQ100ASMPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 40A Diode and Rectifier
286-VS-83CNQ100ASMPBF
100V 40A Diode and Rectifier 286-VS-83CNQ100ASMPBF
DIODE ARR SCHOTT 100V 40A D618SM Product overview: VS-83CNQ100ASMPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-83CNQ100ASMPB F can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 100V 40A D618SM Product overview: VS-83CNQ100ASMPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-83CNQ100ASMPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VS-83CNQ100ASMPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 40A Through Hole D-61-8-SM

Diode Array 1 Pair Common Cathode Schottky 100V 40A Through Hole D-61-8-SM

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-83CNQ100ASMPBF - 118783-VS-83CNQ100ASMPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-83CNQ100ASMPBF
118783-VS-83CNQ100ASMPBF
Diodes, Rectifiers - Arrays - VS-83CNQ100ASMPBF 118783-VS-83CNQ100ASMPBF
Manufacturer: Vishay Win Source Part Number: 118783-VS-83CNQ100AS MPBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 810mV @ 40A Current - Reverse Leakage @ Vr: 1.5mA @ 80V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Status: Active Case / Package: D-61-8-SM Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 400

Manufacturer: Vishay
Win Source Part Number: 118783-VS-83CNQ100ASMPBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 810mV @ 40A
Current - Reverse Leakage @ Vr: 1.5mA @ 80V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-61-8-SM
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 400

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-83CNQ100ASMPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-83CNQ100ASMPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-83CNQ100ASMPBF
DIODE ARR SCHOTT 100V 40A D618SM

DIODE ARR SCHOTT 100V 40A D618SM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-VS-83CNQ100ASMPBF VS-83CNQ100ASMPBF-ND 118783-VS-83CNQ100ASMPBF VS-83CNQ100ASMPBF
Product Name 100V 40A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - VS-83CNQ100ASMPBF Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk D-61-8-SM D-61-8-SM
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data