Manufacturer: Vishay
Win Source Part Number: 902964-VS-8CWH02FNTR
Series: Automotive, AEC-Q101, FRED Pt®
Features: Diode Array 1 Pair Common Cathode Standard 200 V 4A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: 8CWH02
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Array 1 Pair Common Cathode Standard 200V 4A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE STANDARD 200V 4A DPAK Product overview: VS-8CWH02FNTRRHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 4A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 4A, DPAK, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-8CWH02FNTRRH
DIODE ARRAY GP 200V 4A DPAK
Rectifiers Freds - D-PAK-e3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 902964-VS-8CWH02FNTRRHM3 | VS-8CWH02FNTRRHM3-ND | 2085-VS-8CWH02FNTRRHM3 | VS-8CWH02FNTRRHM3 | VS-8CWH02FNTRRHM3 |
| Product Name | Diodes, Rectifiers - Arrays - VS-8CWH02FNTRRHM3 | Diode Arrays | 200V 4A DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Diode Array 1 Pair Common Cathode Standard 200 V 4A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | ||||
| Package | D-PAK (TO-252AA) | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape and Reel | ||
| Arrangement | Common Catode | ||||
| Tj | -65 to 175 C (-85 to 347 F) |