The VS-80CPQ020-N3 is a high-performance Schottky rectifier designed for applications requiring ultralow forward voltage drop, optimized specifically for 3.3 V output power supplies. It features a maximum average forward current of 80 A and a maximum reverse voltage of 20 V. The device operates effectively at junction temperatures up to 150 °C, making it suitable for high-temperature environments. The rectifier exhibits a low forward voltage drop, with values as low as 0.32 V at 40 A and 0.36 V at 125 °C. It also supports high-frequency operation and includes a guard ring for enhanced ruggedness and long-term reliability. The package type is TO-247AC, which allows for efficient heat dissipation. Typical applications include parallel switching power supplies, converters, reverse battery protection, and redundant power subsystems. The device is compliant with JEDEC standards and is categorized as RoHS3 compliant.
Diode Array 1 Pair Common Cathode Standard 20V 40A Through Hole TO-247-3
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-80CPQ020-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-80CPQ020-N3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325194-VS-80CPQ020-
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 25
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 20 V
Voltage - Forward (Vf) (Max) @ If: 460 mV @ 40 A
Current - Reverse Leakage @ Vr: 5.5 mA @ 20 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Supplier Device Package: TO-247AC
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS80CPQ020N3
Base Product Number: 80CPQ020
RoHS Status: ROHS3 Compliant
TO-247AC Schottky Barrier Diodes (SBD) ROHS
DIODE ARRAY GP 20V 40A TO247AC
Schottky Diodes & Rectifiers Schottky - TO-247-e3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | VS-80CPQ020-N3-ND | 2085-VS-80CPQ020-N3 | 1325194-VS-80CPQ020-N3 | VS-80CPQ020-N3 | VS-80CPQ020-N3 | VS-80CPQ020-N3 |
| Product Name | Diode Arrays | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | |||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||||
| Package | TO-247; TO-247-3 | Rail/Tube | TO-247; TO-247-3 | TO-247 | TO-247 | TO-247AC |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| IO | 40 amps |