Diode Standard 1200V 8A Surface Mount D-PAK (TO-252AA)
Manufacturer: Vishay
Win Source Part Number: 1010557-VS-8EWS12S-M
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 8A
Current - Reverse Leakage @ Vr: 50μA @ 1200V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
DIODE 8 A, 1200 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-8EWS12S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 1200 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 1200 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWS12S-M3 can be used for catalog matching and distributor lookup.
RECT, STANDARD, 8A, 1.2KV, TO-252; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:8A; Diode Configuration:Common
Rectifiers New Input Diodes - D-PAK-e3
DIODE GEN PURP 1.2KV 8A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | VS-8EWS12S-M3GI-ND | 1010557-VS-8EWS12S-M3 | 280-VS-8EWS12S-M3 | 43X2482 | VS-8EWS12S-M3 | VS-8EWS12S-M3 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-8EWS12S-M3 | 8 A 1200 V DPAK Diode and Rectifier | Rect, Standard, 8A, 1.2Kv, To-252; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Diode Type | Standard | |||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | |||
| VR | 1200 volts | |||||
| IR | 0.0500 mA |