Manufacturer: Vishay
Win Source Part Number: 1010553-VS-8EWS08S-M
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 8A
Current - Reverse Leakage @ Vr: 50μA @ 800V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Diode Standard 800V 8A Surface Mount D-PAK (TO-252AA)
DIODE 8 A, 800 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-8EWS08S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 800 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 800 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWS08S-M3 can be used for catalog matching and distributor lookup.
Rectifiers New Input Diodes - D-PAK-e3
DIODE GEN PURP 800V 8A DPAK
DIODE GEN PURP 800V 8A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 1010553-VS-8EWS08S-M3 | VS-8EWS08S-M3GI-ND | 280-VS-8EWS08S-M3 | VS-8EWS08S-M3 | VS-8EWS08S-M3 | VS-8EWS08S-M3 |
| Product Name | Diodes, Rectifiers - Single - VS-8EWS08S-M3 | Single Diodes | 8 A 800 V DPAK Diode and Rectifier | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | |||
| VR | 800 volts | 800 volts | ||||
| IR | 0.0500 mA | 0.0500 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |