Manufacturer: Vishay
Win Source Part Number: 127035-VS-85HFR40
Packaging: Bulk
Mounting: Chassis, Stud Mount
Diode Type: Standard, Reverse Polarity
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 85A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 267A
Current - Reverse Leakage @ Vr: 9mA @ 400V
Operating Temperature - Junction: -65°C to 180°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-203AB
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Rectifier Diode, 1 Phase, 1 Element, 85A, 400V V(RRM), Silicon, DO-203AB, ROHS COMPLIANT, DO-5, 1 PIN Product overview: VS-85HFR40 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-85HFR40 can be used for catalog matching and distributor lookup.
Diode Standard, Reverse Polarity 400V 85A Chassis, Stud Mount DO-203AB (DO-5)
DIODE GEN PURP 400V 85A DO203AB
DIODE GEN PURP 400V 85A DO203AB
STANDARD DIODE, 85A, 400V, DO-203AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:85A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Forward Surge Current:1.8kARoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Diodes | Rectifiers |
| Product Number | 127035-VS-85HFR40 | 280-VS-85HFR40 | VS-85HFR40GI-ND | VS-85HFR40 | VS-85HFR40 | 07B4520 | VS-85HFR40 |
| Product Name | Diodes, Rectifiers - Single - VS-85HFR40 | 85A 400V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Standard Diode, 85A, 400V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Diode Type | Standard, Reverse Polarity | ||||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | |||
| VR | 400 volts | 400 volts | |||||
| IR | 9 mA | 9 mA | |||||
| Tj | -65 to 180 C (-85 to 356 F) | -65 C (-85 F) | -65 to 180 C (-85 to 356 F) |