DIODE 8 A, 1200 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-8EWS12STR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 1200 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 1200 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWS12STR-M3 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1.2KV 8A D-PAK
DIODE STANDARD 1200V 8A TO252AA
Diode Standard 1200V 8A Surface Mount D-PAK (TO-252AA)
DIODE GEN PURP 1.2KV 8A D-PAK
DIODE GEN PURP 1.2KV 8A D-PAK
Schottky Diodes & Rectifiers New Input Diodes - D-PAK-e3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Schottky Diodes |
| Product Number | 280-VS-8EWS12STR-M3 | 112-VS-8EWS12STR-M3CT-ND | VS-8EWS12STR-M3 | VS-8EWS12STR-M3 | VS-8EWS12STR-M3 |
| Product Name | 8 A 1200 V DPAK Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Package | TO-252-3 | DPAK | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252AA | |
| RoHS Compliant | RoHS | ||||
| IO | 8 amps | ||||
| Tj | -55 to 150 C (-67 to 302 F) |