Diode Standard 1000V 85A Chassis, Stud Mount DO-203AB (DO-5)
Vishay VS-85HF100 Diode
Vishay VS-85HF100 Diode
Vishay VS-85HF100 Diode
STANDARD DIODE, 85A, 1KV, DO-203AB; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:85A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Forward Surge Current:1.5kA RoHS Compliant: Yes
DIODE GEN PURP 1KV 85A DO203AB
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | VS-85HF100GI-ND | 8172522 | 8172522P | 09F7542 | VS-85HF100 | VS-85HF100 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Standard Diode, 85A, 1Kv, Do-203Ab; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 180 C (-85 to 356 F) | |||||
| Rectifier Configuration / Technology | Fast Recovery Rectifier | Fast Recovery Rectifier | ||||
| Package | Do-203ab | DO-203AB | DO-203AB | |||
| RoHS Compliant | RoHS | RoHS | RoHS |