Manufacturer: Vishay
Win Source Part Number: 1010548-VS-8EWF10STR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 8A
Reverse Recovery Time (trr): 270ns
Current - Reverse Leakage @ Vr: 100μA @ 1000V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
DIODE 8 A, 1000 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, DPAK-3, Rectifier Diode Product overview: VS-8EWF10STRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 1000 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 1000 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWF10STRL-M3
Diode Standard 1000V 8A Surface Mount D-PAK (TO-252AA)
DIODE GEN PURP 1KV 8A D-PAK
Schottky Diodes & Rectifiers New Input Diodes - D-PAK-e3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1010548-VS-8EWF10STRL-M3 | 280-VS-8EWF10STRL-M3 | VS-8EWF10STRL-M3-ND | VS-8EWF10STRL-M3 | VS-8EWF10STRL-M3 |
| Product Name | Diodes, Rectifiers - Single - VS-8EWF10STRL-M3 | 8 A 1000 V DPAK Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Configuration | Single | ||||
| Life Cycle Stage | Active | Active | |||
| Package | D-PAK (TO-252AA) | TO-252-3 | |||
| VF | 1.3 volts | 1.3 volts | |||
| VR | 1000 volts |