Vishay Intertechnology, Inc. Single Diodes VS-8ETH03STRRPBF

Description
Diode Standard 300V 8A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Standard 300V 8A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-8ETH03STRRPBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-8ETH03STRRPBF-ND
Single Diodes VS-8ETH03STRRPBF-ND
Diode Standard 300V 8A Surface Mount TO-263AB (D²PAK)

Diode Standard 300V 8A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
300V 8A Diode and Rectifier - 280-VS-8ETH03STRRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300V 8A Diode and Rectifier
280-VS-8ETH03STRRPBF
300V 8A Diode and Rectifier 280-VS-8ETH03STRRPBF
DIODE GEN PURP 300V 8A TO263AB Product overview: VS-8ETH03STRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8ETH03STRRPBF can be used for catalog matching and distributor lookup.

DIODE GEN PURP 300V 8A TO263AB Product overview: VS-8ETH03STRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8ETH03STRRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-8ETH03STRRPBF - 902966-VS-8ETH03STRRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-8ETH03STRRPBF
902966-VS-8ETH03STRRPBF
Diodes, Rectifiers - Single - VS-8ETH03STRRPBF 902966-VS-8ETH03STRRPBF
Manufacturer: Vishay Win Source Part Number: 902966-VS-8ETH03STRR PBF Series: Automotive, AEC-Q101, FRED Pt® Features: Diode Standard 300 V 8A Surface Mount TO-263AB (D²PAK) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: 8ETH03 Categories: Discrete Semiconductor Products Case / Package: TO-263AB (D2PAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 902966-VS-8ETH03STRRPBF
Series: Automotive, AEC-Q101, FRED Pt®
Features: Diode Standard 300 V 8A Surface Mount TO-263AB (D²PAK)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: 8ETH03
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-8ETH03STRRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-8ETH03STRRPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-8ETH03STRRPBF
DIODE GEN PURP 300V 8A TO263AB

DIODE GEN PURP 300V 8A TO263AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number VS-8ETH03STRRPBF-ND 280-VS-8ETH03STRRPBF 902966-VS-8ETH03STRRPBF VS-8ETH03STRRPBF
Product Name Single Diodes 300V 8A Diode and Rectifier Diodes, Rectifiers - Single - VS-8ETH03STRRPBF Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Package Tape & Reel (TR) D2PAK
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR3PF0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 76 amps
IF 3250 mA
trr 300 ns
View Details
B48-2 and B48-2T Series B482B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Dual high-voltage switching diodes - BAV23S,215 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
RF Diodes - BA892H6770XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Package SC-80
VR 35 volts
View Details
4 suppliers