13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount PMDTM
TVS DIODE, UNIDIR, 8V, 600W, SOD-128 ROHS COMPLIANT: YES
TVS DIODE 8VWM 13.6VC PMDTM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-VS8V0UA1LAMTR-ND | 33AK7235 | VS8V0UA1LAMTR |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 8V, 600W, Sod-128 Rohs Compliant Rohm | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SOD-128 | PMDTM | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 13.6 volts | 13.6 volts |