Win Source Part Number: 1367266-VS-8TQ100-M3
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Tube
Product Status: Active
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
Base Product Number: 8TQ100
Technology: Schottky
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 880 mV @ 16 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 550 µA @ 100 V
Capacitance @ Vr, F: 500pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Schottky Rectifier Diode, 100V, TO-220AC, Silicon Product overview: VS-8TQ100-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8TQ100-M3 can be used for catalog matching and distributor lookup.
Diode Schottky 100V 8A Through Hole TO-220AC
Schottky Diodes & Rectifiers 100V 8A IF Single TO-220AC
DIODE SCHOTTKY 100V 8A TO220AC
SCHOTTKY RECT, SINGLE, 100V, TO220AC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):8A; Diode Configuration:Single
DIODE SCHOTTKY 100V 8A TO220AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1367266-VS-8TQ100-M3 | 280-VS-8TQ100-M3 | VS-8TQ100-M3GI-ND | VS-8TQ100-M3 | VS-8TQ100-M3 | 68AC5634 | VS-8TQ100-M3 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Schottky 100V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Single, 100V, To220Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Single Diodes |
| Package | TO-220; TO-220-2 | TO-220AC-2 | TO-220 | TO-220AC | TO-220; TO-220-2 | ||
| VF | 0.8800 volts | 0.8800 volts | 0.7200 volts | 0.8800 volts | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |