DIODE 8 A, 800 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-8EWS08STRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 800 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 800 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWS08STRL-M3
Diode Standard 800V 8A Surface Mount D-PAK (TO-252AA)
Diode Standard 800V 8A Surface Mount D-PAK (TO-252AA)
Diode Standard 800V 8A Surface Mount D-PAK (TO-252AA)
Manufacturer: Vishay
Win Source Part Number: 902970-VS-8EWS08STRL
Features: Diode Standard 800 V 8A Surface Mount D-PAK (TO-252AA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: 8EWS08
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 112-VS-8EWS08STRL-M3
Schottky Diodes & Rectifiers New Input Diodes - D-PAK-e3
DIODE GEN PURP 800V 8A D-PAK
DPAK(TO-252AA) Fast recovery/high efficiency diode ROHS
DIODE GEN PURP 800V 8A D-PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Schottky Diodes | General Purpose Diodes | Diodes | Rectifiers |
| Product Number | 280-VS-8EWS08STRL-M3 | 112-VS-8EWS08STRL-M3TR-ND | 902970-VS-8EWS08STRL-M3 | VS-8EWS08STRL-M3 | VS-8EWS08STRL-M3 | VS-8EWS08STRL-M3 | VS-8EWS08STRL-M3 |
| Product Name | 8 A 800 V DPAK Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-8EWS08STRL-M3 | Schottky Diodes & Rectifiers | Single Diodes | Diodes >> Fast recovery/high efficiency diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | TO-252AA | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 8 amps | ||||||
| Tj | -55 to 150 C (-67 to 302 F) | ||||||
| Diode Type | Diode Standard 800 V 8A Surface Mount D-PAK (TO-252AA) |