DIODE GEN PURP 400V 85A DO203AB Product overview: VS-86HFR40 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 85A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 85A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-86HFR40 can be used for catalog matching and distributor lookup.
Diode Standard, Reverse Polarity 400V 85A Chassis, Stud Mount DO-203AB (DO-5)
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324060-VS-86HFR40
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 100
Mounting: Chassis, Stud Mount
Diode Type: Standard, Reverse Polarity
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 85A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 267 A
Current - Reverse Leakage @ Vr: 9 mA @ 400 V
Operating Temperature - Junction: -65°C ~ 180°C
Supplier Device Package: DO-203AB (DO-5)
Case / Package: DO-203AB, DO-5, Stud
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *86HFR40,VS86HFR40-N
Base Product Number: 86HFR40
RoHS Status: ROHS3 Compliant
DIODE GP REV 400V 85A DO203AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 2085-VS-86HFR40 | 86HFR40-ND | 1324060-VS-86HFR40 | VS-86HFR40 | VS-86HFR40 |
| Product Name | 400V 85A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | DO-5; DO-5 | |||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 85 amps | ||||
| Tj | -65 C (-85 F) | -65 to 180 C (-85 to 356 F) | -65 to 180 C (-85 to 356 F) | ||
| Diode Type | Standard, Reverse Polarity |