Vishay Intertechnology, Inc. Single Diodes VS-8EWS12SPBF

Description
Diode Standard 1200V 8A Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet
Description
Diode Standard 1200V 8A Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-8EWS12SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-8EWS12SPBF-ND
Single Diodes VS-8EWS12SPBF-ND
Diode Standard 1200V 8A Surface Mount TO-252, (D-Pak)

Diode Standard 1200V 8A Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
1.2KV 8A TO252 Diode and Rectifier - 280-VS-8EWS12SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 8A TO252 Diode and Rectifier
280-VS-8EWS12SPBF
1.2KV 8A TO252 Diode and Rectifier 280-VS-8EWS12SPBF
DIODE GEN PURP 1.2KV 8A TO252 Product overview: VS-8EWS12SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWS12SPBF can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.2KV 8A TO252 Product overview: VS-8EWS12SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWS12SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-8EWS12SPBF - 1117660-VS-8EWS12SPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-8EWS12SPBF
1117660-VS-8EWS12SPBF
Diodes, Rectifiers - Single - VS-8EWS12SPBF 1117660-VS-8EWS12SPBF
Manufacturer: Vishay Win Source Part Number: 1117660-VS-8EWS12SPB F Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 8A Current - Reverse Leakage @ Vr: 50μA @ 1200V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-252, (D-Pak) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 75

Manufacturer: Vishay
Win Source Part Number: 1117660-VS-8EWS12SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 8A
Current - Reverse Leakage @ Vr: 50μA @ 1200V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-252, (D-Pak)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 75

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-8EWS12SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-8EWS12SPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-8EWS12SPBF
DIODE GEN PURP 1.2KV 8A TO252

DIODE GEN PURP 1.2KV 8A TO252

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number VS-8EWS12SPBF-ND 280-VS-8EWS12SPBF 1117660-VS-8EWS12SPBF VS-8EWS12SPBF
Product Name Single Diodes 1.2KV 8A TO252 Diode and Rectifier Diodes, Rectifiers - Single - VS-8EWS12SPBF Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tube
RoHS Compliant RoHS
Diode Type Standard
Unlock Full Specs
to access all available technical data