Diode Standard 1600V 90A Through Hole TO-247AD
Win Source Part Number: 1349870-VS-90EPS16L-
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tube
Standard Package: 25
Technology: Standard
Current - Average Rectified (Io): 90A
Current - Reverse Leakage @ Vr: 100 µA @ 1600 V
Operating Temperature - Junction: -40°C ~ 150°C
Mounting Type: Through Hole
Package / Case: TO-247-2
Supplier Device Package: TO-247AD
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 90EPS16
Voltage - DC Reverse (Vr) (Max): 1600 V
Voltage - Forward (Vf) (Max) @ If: 1.21 V @ 90 A
Rectifier Diode, Product overview: VS-90EPS16L-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-90EPS16L-M3 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1.6KV 90A TO247AD
DIODE GEN PURP 1.6KV 90A TO247AD
RECTIFIER, SINGLE, 90A, 1.6KV, TO-247AD; Repetitive Reverse Voltage Vrrm Max:1.6kV; Forward Current If(AV):90A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | VS-90EPS16L-M3-ND | 1349870-VS-90EPS16L-M3 | 280-VS-90EPS16L-M3 | VS-90EPS16L-M3 | VS-90EPS16L-M3 | 95AC2491 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 90A, 1.6Kv, To-247Ad; Repetitive Reverse Voltage Vrrm Max Vishay |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | |||
| VF | 1.21 volts | 1.21 volts | 1.21 volts | |||
| VR | 1600 volts | 1600 volts | ||||
| IR | 0.1000 mA | 0.1000 mA |