Vishay Precision Group Single Diodes VS-8TQ100STRRPBF

Description
Diode Schottky 100V 8A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Schottky 100V 8A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-8TQ100STRRPBFGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 8A Surface Mount TO-263AB (D²PAK)

Diode Schottky 100V 8A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Schottky 100V 8A Diode and Rectifier - 280-VS-8TQ100STRRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 8A Diode and Rectifier
280-VS-8TQ100STRRPBF
Schottky 100V 8A Diode and Rectifier 280-VS-8TQ100STRRPBF
DIODE SCHOTTKY 100V 8A TO263AB Product overview: VS-8TQ100STRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8TQ100STRRPBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 8A TO263AB Product overview: VS-8TQ100STRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8TQ100STRRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-8TQ100STRRPBF - 141940-VS-8TQ100STRRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-8TQ100STRRPBF
141940-VS-8TQ100STRRPBF
Diodes, Rectifiers - Single - VS-8TQ100STRRPBF 141940-VS-8TQ100STRRPBF
Manufacturer: Vishay Win Source Part Number: 141940-VS-8TQ100STRR PBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 720mV @ 8A Current - Reverse Leakage @ Vr: 550μA @ 100V Capacitance @ Vr, F: 500pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Vishay
Win Source Part Number: 141940-VS-8TQ100STRRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 720mV @ 8A
Current - Reverse Leakage @ Vr: 550μA @ 100V
Capacitance @ Vr, F: 500pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-8TQ100STRRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-8TQ100STRRPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-8TQ100STRRPBF
DIODE SCHOTTKY 100V 8A TO263AB

DIODE SCHOTTKY 100V 8A TO263AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number VS-8TQ100STRRPBFGITR-ND 280-VS-8TQ100STRRPBF 141940-VS-8TQ100STRRPBF VS-8TQ100STRRPBF
Product Name Single Diodes Schottky 100V 8A Diode and Rectifier Diodes, Rectifiers - Single - VS-8TQ100STRRPBF Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data