Vishay Intertechnology, Inc. 600V 8A Diode and Rectifier VS-8ETX06-1PBF

Description
DIODE GEN PURP 600V 8A TO262-3 Product overview: VS-8ETX06-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8ETX06-1PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 8A TO262-3 Product overview: VS-8ETX06-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8ETX06-1PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 8A Diode and Rectifier - 280-VS-8ETX06-1PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 8A Diode and Rectifier
280-VS-8ETX06-1PBF
600V 8A Diode and Rectifier 280-VS-8ETX06-1PBF
DIODE GEN PURP 600V 8A TO262-3 Product overview: VS-8ETX06-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8ETX06-1PBF can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 8A TO262-3 Product overview: VS-8ETX06-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8ETX06-1PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-8ETX06-1PBF - 766423-VS-8ETX06-1PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-8ETX06-1PBF
766423-VS-8ETX06-1PBF
Diodes, Rectifiers - Single - VS-8ETX06-1PBF 766423-VS-8ETX06-1PBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 766423-VS-8ETX06-1PB F Series: FRED Pt Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Diode Type: Standard Current - Average Rectified (Io): 8A Reverse Recovery Time (trr): 24ns Current - Reverse Leakage @ Vr: 50μA @ 600V Operating Temperature - Junction: -65°C ~ 175°C Family Name: VS-8ETX06-1 Categories: Discrete Semiconductor Products Manufacturer Package: TO-262 Voltage - Forward (Vf) (Maximum) @ If: 3V @ 8A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): STTH8R06R; MSRB860-1G; MSRB860-1; Introduction Date: March 25, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 766423-VS-8ETX06-1PBF
Series: FRED Pt
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 24ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: VS-8ETX06-1
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-262
Voltage - Forward (Vf) (Maximum) @ If: 3V @ 8A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): STTH8R06R; MSRB860-1G; MSRB860-1;
Introduction Date: March 25, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Single Diodes - VS-8ETX06-1PBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-8ETX06-1PBF-ND
Single Diodes VS-8ETX06-1PBF-ND
Diode Standard 600V 8A Through Hole TO-262-3

Diode Standard 600V 8A Through Hole TO-262-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-8ETX06-1PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-8ETX06-1PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-8ETX06-1PBF
DIODE GEN PURP 600V 8A TO262-3

DIODE GEN PURP 600V 8A TO262-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-VS-8ETX06-1PBF 766423-VS-8ETX06-1PBF VS-8ETX06-1PBF-ND VS-8ETX06-1PBF
Product Name 600V 8A Diode and Rectifier Diodes, Rectifiers - Single - VS-8ETX06-1PBF Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 3 volts 3 volts
Unlock Full Specs
to access all available technical data