Diode Standard 8A Surface Mount D-PAK (TO-252AA)
DIODE GEN PURP 8A DPAK Product overview: VS-8EWF04STRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-8EWF04STRRPBF
Manufacturer: Vishay
Win Source Part Number: 007614-VS-8EWF04STRR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 8A
Reverse Recovery Time (trr): 200ns
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
DIODE GEN PURP 8A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | VS-8EWF04STRRPBF-ND | 280-VS-8EWF04STRRPBF | 007614-VS-8EWF04STRRPBF | VS-8EWF04STRRPBF |
| Product Name | Single Diodes | 8A DPAK Diode and Rectifier | Diodes, Rectifiers - Single - VS-8EWF04STRRPBF | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |
| Package | Tape & Reel (TR) | |||
| RoHS Compliant | RoHS | |||
| Diode Type | Standard |