Diode Array 1 Pair Common Cathode Standard 300V 20A Through Hole TO-247-3
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-80CPH03-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-80CPH03-N3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1041084-VS-80CPH03-N
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 25
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 40 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 10 µA @ 300 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AC
Alternative Parts (Cross-Reference): STTH50W03CW; VS-MUR3020WTPBF; MUR3020WTPBF; APT15D40BCTG; HFA50PA60CPBF; STTH30AC06CWLVS80CPH
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS-80CPH03-N3-ND,VS-
Base Product Number: 80CPH03
Rectifiers 2x40A 300V Hyperfast 34ns FRED Pt
DIODE ARRAY GP 300V 20A TO247AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | VS-80CPH03-N3GI-ND | 2085-VS-80CPH03-N3 | 1041084-VS-80CPH03-N3 | VS-80CPH03-N3 | VS-80CPH03-N3 |
| Product Name | Diode Arrays | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Package | TO-247; TO-247-3 | Rail/Tube | TO-247; TO-247-3 | TO-247 | |
| RoHS Compliant | RoHS | ||||
| IO | 20 amps |