Diode Array 1 Pair Common Cathode Standard 150V 40A Through Hole TO-247-3
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325192-VS-80CPQ150-
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 25
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150 V
Voltage - Forward (Vf) (Max) @ If: 860 mV @ 40 A
Current - Reverse Leakage @ Vr: 200 µA @ 150 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Supplier Device Package: TO-247AC
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-80CPQ150-N3-ND,VS
Base Product Number: 80CPQ150
RoHS Status: ROHS3 Compliant
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-80CPQ150-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-80CPQ150-N3 can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 150V 40A TO247AC
DIODE STANDARD 150V 40A TO247AC
Schottky Diodes & Rectifiers Schottky - TO-247-e3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diodes | Schottky Diodes |
| Product Number | 112-VS-80CPQ150-N3-ND | 1325192-VS-80CPQ150-N3 | 280-VS-80CPQ150-N3 | VS-80CPQ150-N3 | VS-80CPQ150-N3 | VS-80CPQ150-N3 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | |||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||||
| Package | TO-247; TO-247-3 | TO-247; TO-247-3 | Rail/Tube | TO-247 | ||
| Diode Type | Standard | |||||
| RoHS Compliant | RoHS | RoHS |