Diode Standard, Reverse Polarity 200V 85A Chassis, Stud Mount DO-203AB (DO-5)
Vishay VS-85HFR20 Diode
Vishay VS-85HFR20 Diode
STANDARD DIODE, 85A, 200V, DO-203AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:85A; Forward Voltage Max:1.2V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:180°CRoHS Compliant: Yes
DIODE GEN PURP 200V 85A DO203AB
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 85HFR20-ND | 3954067 | VS-85HFR20 | 07B4519 | VS-85HFR20 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Rectifiers | Standard Diode, 85A, 200V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 180 C (-85 to 356 F) | ? to 180 C (? to 356 F) | |||
| Package | Do-5 | DO-203AB | |||
| RoHS Compliant | RoHS |